Fairview Microwave Inc. RF Antennas FMANRBD1012

Description
ANTENNA BNC0.0268 MHZ-28 MHZ
Request a Quote Datasheet
Description
ANTENNA BNC0.0268 MHZ-28 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1012-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA BNC0.0268 MHZ-28 MHZ

ANTENNA BNC0.0268 MHZ-28 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1012-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 27.4 MHz
Gain 1.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers