Fairview Microwave Inc. RF Antennas FMANRBD1009

Description
ANTENNA MOTO412 MHZ-520 MHZ
Request a Quote Datasheet
Description
ANTENNA MOTO412 MHZ-520 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1009-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA MOTO412 MHZ-520 MHZ

ANTENNA MOTO412 MHZ-520 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1009-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 466.0 MHz
Gain 2.15 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers