Fairview Microwave Inc. RF Antennas FMANRBD1008

Description
ANTENNA BNC-J139 MHZ-149 MHZ
Request a Quote Datasheet
Description
ANTENNA BNC-J139 MHZ-149 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1008-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA BNC-J139 MHZ-149 MHZ

ANTENNA BNC-J139 MHZ-149 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1008-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 144.0 MHz
Gain 1.8 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers