Fairview Microwave Inc. RF Antennas FMANRBD1004

Description
ANTENNA SMA PLUG 400 MHZ-520 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 400 MHZ-520 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1004-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 400 MHZ-520 MHZ

ANTENNA SMA PLUG 400 MHZ-520 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1004-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 2.15 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers