Fairview Microwave Inc. RF Antennas FMANRBD1002

Description
ANTENNA MOTO400 MHZ-470 MHZ
Request a Quote Datasheet
Description
ANTENNA MOTO400 MHZ-470 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1002-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA MOTO400 MHZ-470 MHZ

ANTENNA MOTO400 MHZ-470 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1002-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 435.0 MHz
Gain 1.8 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA12UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers