Fairview Microwave Inc. RF Antennas FMANRBD1001

Description
ANTENNA SMA PLUG 400 MHZ-470 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 400 MHZ-470 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1001-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 400 MHZ-470 MHZ

ANTENNA SMA PLUG 400 MHZ-470 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1001-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 435.0 MHz
Gain 2.15 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details