Fairview Microwave Inc. RF Antennas FMANRBD1000

Description
ANTENNA SMA JACK 400 MHZ-520 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA JACK 400 MHZ-520 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANRBD1000-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA JACK 400 MHZ-520 MHZ

ANTENNA SMA JACK 400 MHZ-520 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANRBD1000-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 460.0 MHz
Gain 1.8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-18G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865mHz 6dbi Rubber Duck Whip Antenna with SMA Male Movable Connector - ET-8656WR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 6 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers