144/430 MHZ, SMOOTH GOOSENECK AN
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANOM1151-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 287.0 MHz |
| Gain | 5.5 dB |
| VSWR | 1.5 :1 |
Dual slant ±45°