Fairview Microwave Inc. RF Antennas FMANOM1144

Description
790 MHZ TO 2700 MHZ ELECTRONIC W
Request a Quote Datasheet
Description
790 MHZ TO 2700 MHZ ELECTRONIC W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1144-ND - DigiKey
Thief River Falls, MN, United States
790 MHZ TO 2700 MHZ ELECTRONIC W

790 MHZ TO 2700 MHZ ELECTRONIC W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1144-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1745.0 MHz
Gain 4 dB
VSWR 3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers