Fairview Microwave Inc. RF Antennas FMANOM1143

Description
500 MHZ TO 6000 MHZ ELECTRONIC W
Request a Quote Datasheet
Description
500 MHZ TO 6000 MHZ ELECTRONIC W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1143-ND - DigiKey
Thief River Falls, MN, United States
500 MHZ TO 6000 MHZ ELECTRONIC W

500 MHZ TO 6000 MHZ ELECTRONIC W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1143-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 3250.0 MHz
Gain 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - OMNIAmXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; Vehicular; Combines Cellular, GNSS, and Wi-Fi/BLE into a single, powerful component
Pattern Type Omni directional
Polarization Linear
View Details
Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details