Fairview Microwave Inc. RF Antennas FMANOM1123

Description
4 CELLULAR, 1 GPS COMBINATION AN
Request a Quote Datasheet
Description
4 CELLULAR, 1 GPS COMBINATION AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1123-ND - DigiKey
Thief River Falls, MN, United States
4 CELLULAR, 1 GPS COMBINATION AN

4 CELLULAR, 1 GPS COMBINATION AN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1123-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 26 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
3G 16dBi Yagi Antenna With RG58 Cable (L-3Mtr) + SMA Male St. Connector - ET-WC16Y4-2WL3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 16 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details