Fairview Microwave Inc. RF Antennas FMANOM1119

Description
4 CELLULAR, 5 WI-FI, 1 GPS COMBI
Request a Quote Datasheet
Description
4 CELLULAR, 5 WI-FI, 1 GPS COMBI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1119-ND - DigiKey
Thief River Falls, MN, United States
4 CELLULAR, 5 WI-FI, 1 GPS COMBI

4 CELLULAR, 5 WI-FI, 1 GPS COMBI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1119-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF, Antenna centric solutions - BGSA14GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers