4 CELLULAR, 2 WI-FI, 1 GPS COMBI
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANOM1104-ND |
| Product Name | RF Antennas |
| Applications | General Purpose |
| Primary Frequency Range | 788.5 to 5450.0 MHz |
| Gain | 4 to 26 dB |
| VSWR | 2 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)