FAKRA JACK 7-IN-1 CELLULAR, WI-F
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANOM1095-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; GPS; 4G/5G, GPS, Wi-Fi |
| Primary Frequency Range | 788.5 to 5450.0 MHz |
| Gain | 4 to 8 dB |
| VSWR | 2 :1 |
Dual slant ±45°