Fairview Microwave Inc. RF Antennas FMANOM1094

Description
FAKRA JACK 7-IN-1 CELLULAR, WI-F
Request a Quote Datasheet
Description
FAKRA JACK 7-IN-1 CELLULAR, WI-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1094-ND - DigiKey
Thief River Falls, MN, United States
FAKRA JACK 7-IN-1 CELLULAR, WI-F

FAKRA JACK 7-IN-1 CELLULAR, WI-F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1094-ND
Product Name RF Antennas
Applications Modem or Wireless Network; GPS; 4G/5G, GPS, Wi-Fi
Primary Frequency Range 788.5 to 5450.0 MHz
Gain 4 to 8 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers