Fairview Microwave Inc. RF Antennas FMANOM1083

Description
ANTENNA NMO136 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA NMO136 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1083-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA NMO136 MHZ-174 MHZ

ANTENNA NMO136 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1083-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 155.0 MHz
Gain 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers