Fairview Microwave Inc. RF Antennas FMANOM1079

Description
ANTENNA FME PLUG 880 MHZ-1.88 GH
Request a Quote Datasheet
Description
ANTENNA FME PLUG 880 MHZ-1.88 GH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1079-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA FME PLUG 880 MHZ-1.88 GH

ANTENNA FME PLUG 880 MHZ-1.88 GH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1079-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1380.0 MHz
Gain 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

H-Field Rod Antenna - Model HFR-1 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 15dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G15M-1L3-SMS-S16 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 15 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details