Fairview Microwave Inc. RF Antennas FMANOM1075

Description
ANTENNA SMA PLUG 698 MHZ-2.7 GHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 698 MHZ-2.7 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1075-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 698 MHZ-2.7 GHZ

ANTENNA SMA PLUG 698 MHZ-2.7 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1075-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 1699.0 MHz
Gain 6.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers