Fairview Microwave Inc. RF Antennas FMANOM1073

Description
ANTENNA FME PLUG 472 MHZ-482 MHZ
Request a Quote Datasheet
Description
ANTENNA FME PLUG 472 MHZ-482 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1073-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA FME PLUG 472 MHZ-482 MHZ

ANTENNA FME PLUG 472 MHZ-482 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1073-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 477.0 MHz
Gain 6.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers