Fairview Microwave Inc. RF Antennas FMANOM1058

Description
ANTENNA TYPE N JACK 617 MHZ-7.12
Request a Quote Datasheet
Description
ANTENNA TYPE N JACK 617 MHZ-7.12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANOM1058-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TYPE N JACK 617 MHZ-7.12

ANTENNA TYPE N JACK 617 MHZ-7.12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANOM1058-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 802.11ax, Bluetooth, IoT, Wi-Fi, Zigbee™
Primary Frequency Range 3871.0 MHz
Gain 5 dB
VSWR 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers