Fairview Microwave Inc. RF Antennas FMANMOB1006-SM

Description
ANTENNA SMA136 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA136 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1006-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA136 MHZ-174 MHZ

ANTENNA SMA136 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1006-SM-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN
Primary Frequency Range 155.0 MHz
Gain 4.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-586 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP27-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers