Fairview Microwave Inc. RF Antennas FMANMOB1006-RSP

Description
ANTENNA SMA136 MHZ-174 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA136 MHZ-174 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1006-RSP-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA136 MHZ-174 MHZ

ANTENNA SMA136 MHZ-174 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1006-RSP-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Wi-Fi, WLAN
Primary Frequency Range 155.0 MHz
Gain 4.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Wi-Fi 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-WI2.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2.5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers