ANTENNA TYPE N JACK 136 MHZ-174
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANMOB1005-NF-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Wi-Fi, WLAN |
| Primary Frequency Range | 155.0 MHz |
| Gain | 2.5 dB |
| VSWR | 1.5 :1 |
Vertical