Fairview Microwave Inc. RF Antennas FMANMOB1004-SM

Description
ANTENNA SMA136 MHZ-940 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA136 MHZ-940 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1004-SM-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA136 MHZ-940 MHZ

ANTENNA SMA136 MHZ-940 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1004-SM-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 538.0 MHz
Gain 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers