Fairview Microwave Inc. RF Antennas FMANMOB1004-RSP

Description
ANTENNA SMA136 MHZ-940 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA136 MHZ-940 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANMOB1004-RSP-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA136 MHZ-940 MHZ

ANTENNA SMA136 MHZ-940 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANMOB1004-RSP-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 538.0 MHz
Gain 2.5 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5G 2dBi Surface Mount Internal PCB Antenna - SKU : ET-52SF1 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 3300.0 to 3800.0 MHz
Gain 2 dB
Form Factor / Mounting Internal
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers