ANTENNA TYPE N JACK 698 MHZ-6 GH
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANLP1015-ND |
| Product Name | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 3G, 4G, 5G, 802.11a/b/g/n/ac/ad/ah/ax, CBRS, CMDA, GSM, IoT, LoRa, LPWAN, LTE, LTE-M, M2M, NB-IoT, Wi-Fi, WLAN |
| Primary Frequency Range | 3349.0 MHz |
| Gain | 11 dB |
| VSWR | 2 :1 |
Vertical & 2 x Dual Slant ±45°