Fairview Microwave Inc. RF Antennas FMANKIT1031

Description
ANTENNA KIT 6 DBI 20 FT LOW LOSS
Request a Quote Datasheet
Description
ANTENNA KIT 6 DBI 20 FT LOW LOSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANKIT1031-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA KIT 6 DBI 20 FT LOW LOSS

ANTENNA KIT 6 DBI 20 FT LOW LOSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANKIT1031-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M
Primary Frequency Range 850.0 MHz
Gain 6 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers