Fairview Microwave Inc. RF Antennas FMANKIT1022

Description
ANTENNA KIT 9 DBI 10 FT LOW LOSS
Request a Quote Datasheet
Description
ANTENNA KIT 9 DBI 10 FT LOW LOSS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANKIT1022-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA KIT 9 DBI 10 FT LOW LOSS

ANTENNA KIT 9 DBI 10 FT LOW LOSS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANKIT1022-ND
Product Name RF Antennas
Applications IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M
Primary Frequency Range 892.0 MHz
Gain 9 dB
VSWR 1.8 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
RF, Antenna centric solutions - BGSX22G6U10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers