ANTENNA KIT 6 DBI 6 FT LOW LOSS
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANKIT1004-ND |
| Product Name | RF Antennas |
| Applications | IoT, ISM, LoRa, LoRaWAN, LPWAN, M2M |
| Primary Frequency Range | 914.0 MHz |
| Gain | 6 dB |
| VSWR | 1.6 :1 |
Vertical & 2 x Dual Slant ±45°