Fairview Microwave Inc. RF Antennas FMANGPS1015

Description
32 DBI ACTIVE GPS/BEIDOU MAGNET
Request a Quote Datasheet
Description
32 DBI ACTIVE GPS/BEIDOU MAGNET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANGPS1015-ND - DigiKey
Thief River Falls, MN, United States
32 DBI ACTIVE GPS/BEIDOU MAGNET

32 DBI ACTIVE GPS/BEIDOU MAGNET

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANGPS1015-ND
Product Name RF Antennas
Applications GPS; Beidou, GPS
Primary Frequency Range 1568.0 MHz
Gain 32 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna (25*25*4mm) - ET-GPL1-254 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers