Fairview Microwave Inc. RF Antennas FMANGPS1011

Description
31.5 DBI ACTIVE GPS MAGNET MOUNT
Request a Quote Datasheet
Description
31.5 DBI ACTIVE GPS MAGNET MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANGPS1011-ND - DigiKey
Thief River Falls, MN, United States
31.5 DBI ACTIVE GPS MAGNET MOUNT

31.5 DBI ACTIVE GPS MAGNET MOUNT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANGPS1011-ND
Product Name RF Antennas
Applications GPS; GPS
Primary Frequency Range 1575.0 MHz
Gain 31.5 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers