ANTENNA SMA PLUG 1.597 MHZ-1.607
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANGPS1009-ND |
| Product Name | RF Antennas |
| Applications | GPS; Galileo, GLONASS, GNSS, GPS, M2M |
| Primary Frequency Range | 1602.0 MHz |
| Gain | 10 dB |
| VSWR | 2.5 :1 |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)