ANTENNA SMA PLUG 1.166 MHZ-1.61
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANGPS1001-ND |
| Product Name | RF Antennas |
| Applications | GPS; Galileo, GLONASS, GNSS, GPS, IRNSS, QZSS, SBAS |
| Primary Frequency Range | 1388.0 MHz |
| Gain | 37.5 dB |
| VSWR | 2 :1 |
Dual slant ±45°