Fairview Microwave Inc. RF Antennas FMANFP1055

Description
ANTENNA SMA PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANFP1055-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 902 MHZ-928 MHZ

ANTENNA SMA PLUG 902 MHZ-928 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1055-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 915.0 MHz
Gain 0.0 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers