ANTENNA TYPE N PLUG 2.4 MHZ-7.12
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 5328-FMANFP1044-ND |
| Product Name | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ |
| Primary Frequency Range | 4762.0 MHz |
| Gain | 11 dB |
| VSWR | 2 :1 |
Vertical