Fairview Microwave Inc. RF Antennas FMANFP1043

Description
ANTENNA SMA PLUG 2.4 MHZ-7.125 G
Request a Quote Datasheet
Description
ANTENNA SMA PLUG 2.4 MHZ-7.125 G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANFP1043-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA SMA PLUG 2.4 MHZ-7.125 G

ANTENNA SMA PLUG 2.4 MHZ-7.125 G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1043-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™
Primary Frequency Range 4762.0 MHz
Gain 11 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers