Fairview Microwave Inc. RF Antennas FMANFP1028

Description
ANTENNA TNC PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet
Description
ANTENNA TNC PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANFP1028-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TNC PLUG 902 MHZ-928 MHZ

ANTENNA TNC PLUG 902 MHZ-928 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1028-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 915.0 MHz
Gain 10 dB
VSWR 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers