Fairview Microwave Inc. RF Antennas FMANFP1024

Description
ANTENNA TNC PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet
Description
ANTENNA TNC PLUG 902 MHZ-928 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 5328-FMANFP1024-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA TNC PLUG 902 MHZ-928 MHZ

ANTENNA TNC PLUG 902 MHZ-928 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 5328-FMANFP1024-ND
Product Name RF Antennas
Applications General Purpose
Primary Frequency Range 915.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers