Fairview Microwave Inc. RF Amplifiers FMAMA5093

Description
1.25W PSAT, 32 DB GAIN, 0.5 GHZ
Request a Quote Datasheet
Description
1.25W PSAT, 32 DB GAIN, 0.5 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAMA5093-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAMA5093-ND
RF Amplifiers 5328-FMAMA5093-ND
1.25W PSAT, 32 DB GAIN, 0.5 GHZ

1.25W PSAT, 32 DB GAIN, 0.5 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAMA5093-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 500 to 6000 MHz
Minimum Gain 32 dB
Maximum Gain 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
RF & MW Driver Amplifier - SKY65113-84LF - Richardson RFPD
Specs
Frequency Range 400 to 2300 MHz
Maximum Gain 20 dB
Output Power 29.7 dBm
View Details