Fairview Microwave Inc. RF Amplifiers FMAM86000

Description
GAIN BLOCK AMP SMA 0MHZ-2GHZ 8 D
Request a Quote Datasheet
Description
GAIN BLOCK AMP SMA 0MHZ-2GHZ 8 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM86000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM86000-ND
RF Amplifiers 5328-FMAM86000-ND
GAIN BLOCK AMP SMA 0MHZ-2GHZ 8 D

GAIN BLOCK AMP SMA 0MHZ-2GHZ 8 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM86000-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 2000 MHz
Minimum Gain 8 dB
Maximum Gain 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-26500-40000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 26500 to 40000 MHz
Minimum Gain 20 dB
View Details
Specs
Applications RF Microwave
View Details
2 suppliers