Fairview Microwave Inc. RF Amplifiers FMAM63027

Description
30 DB GAIN, 25 DBM P1DB, 0.1 GHZ
Request a Quote Datasheet
Description
30 DB GAIN, 25 DBM P1DB, 0.1 GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63027-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63027-ND
RF Amplifiers 5328-FMAM63027-ND
30 DB GAIN, 25 DBM P1DB, 0.1 GHZ

30 DB GAIN, 25 DBM P1DB, 0.1 GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63027-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 100 to 6000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-300-40000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 40000 MHz
Minimum Gain 40 dB
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65704-22 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 14 dB
View Details
4 suppliers