Fairview Microwave Inc. RF Amplifiers FMAM63009

Description
LOWNOISEAMP 2600MHZ-3.1GHZ P1DB
Request a Quote Datasheet
Description
LOWNOISEAMP 2600MHZ-3.1GHZ P1DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM63009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM63009-ND
RF Amplifiers 5328-FMAM63009-ND
LOWNOISEAMP 2600MHZ-3.1GHZ P1DB

LOWNOISEAMP 2600MHZ-3.1GHZ P1DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM63009-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2600 to 3100 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Noise Amplifiers - NLA-100-50000-28-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 50000 MHz
Minimum Gain 28 dB
View Details
Dual Band 802.11n WLAN/BT Front End - SE5510T - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; QFN, 28-pin
View Details