Fairview Microwave Inc. RF Amplifiers FMAM5112

Description
POWER AMP 500MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 500MHZ-2.7GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5112-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5112-ND
RF Amplifiers 5328-FMAM5112-ND
POWER AMP 500MHZ-2.7GHZ P1DB SMA

POWER AMP 500MHZ-2.7GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5112-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2700 MHz
Minimum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details
250-2500 MHz Linear Power Amplifier Driver - SKY65009-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 250 to 2500 MHz
Minimum Gain 12 dB
View Details
4 suppliers