Fairview Microwave Inc. RF Amplifiers FMAM5106

Description
TEMP COMP AMP SMA 2-18 GHZ 22DBM
Request a Quote Datasheet
Description
TEMP COMP AMP SMA 2-18 GHZ 22DBM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5106-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5106-ND
RF Amplifiers 5328-FMAM5106-ND
TEMP COMP AMP SMA 2-18 GHZ 22DBM

TEMP COMP AMP SMA 2-18 GHZ 22DBM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5106-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 18000 MHz
Minimum Gain 39 dB
Maximum Gain 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGB707L7ESD BOARD - Infineon Technologies AG
Specs
Minimum Gain 15 dB
Maximum Gain 15 dB
Noise Figure 1.1 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
8 - 11 GHz GaN Low Noise Amplifier - QPL1000 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Military / Defense; Radar Systems
RoHS Compliant RoHS
View Details