Fairview Microwave Inc. RF Amplifiers FMAM5064

Description
POWER AMP 1200MHZ-1.6GHZ P1DB SM
Request a Quote Datasheet
Description
POWER AMP 1200MHZ-1.6GHZ P1DB SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM5064-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM5064-ND
RF Amplifiers 5328-FMAM5064-ND
POWER AMP 1200MHZ-1.6GHZ P1DB SM

POWER AMP 1200MHZ-1.6GHZ P1DB SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM5064-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-18000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 18000 MHz
Output VSWR 3 :1
View Details
1.575 GHz GPS/GNSS/BDS Low-Noise Amplifier - SKY65601-477LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1561 to 1606 MHz
Minimum Gain 16.8 dB
View Details
3 suppliers