Fairview Microwave Inc. RF Amplifiers FMAM5037F

Description
POWER AMP 1000MHZ-3GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 1000MHZ-3GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6388-FMAM5037F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6388-FMAM5037F-ND
RF Amplifiers 6388-FMAM5037F-ND
POWER AMP 1000MHZ-3GHZ P1DB SMA

POWER AMP 1000MHZ-3GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6388-FMAM5037F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 3000 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-1000-12000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 28 dB
View Details
WLAN 802.11,b,g Front-end Module - SKY65206-13 - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; Plugin; MCM, 24-pin
View Details