Fairview Microwave Inc. RF Amplifiers FMAM5035F

Description
POWER AMP 800MHZ-2GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 800MHZ-2GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6388-FMAM5035F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6388-FMAM5035F-ND
RF Amplifiers 6388-FMAM5035F-ND
POWER AMP 800MHZ-2GHZ P1DB SMA

POWER AMP 800MHZ-2GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6388-FMAM5035F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 2000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
2.3 - 2.4 GHz Small-Cell Power Amplifier Module - AWB7232 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2300 to 2400 MHz
View Details