Fairview Microwave Inc. RF Amplifiers FMAM4060

Description
POWER AMP 6000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet
Description
POWER AMP 6000MHZ-12GHZ P1DB SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6388-FMAM4060-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6388-FMAM4060-ND
RF Amplifiers 6388-FMAM4060-ND
POWER AMP 6000MHZ-12GHZ P1DB SMA

POWER AMP 6000MHZ-12GHZ P1DB SMA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6388-FMAM4060-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Noise Amplifiers - NLA-5000-10000-30-23 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5000 to 10000 MHz
Minimum Gain 30 dB
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE2594L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 32-pin
View Details