Fairview Microwave Inc. RF Amplifiers FMAM4046

Description
BROADBAND AMP TYPE SMA 3.1GHZ-3.
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 3.1GHZ-3.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4046-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4046-ND
RF Amplifiers 5328-FMAM4046-ND
BROADBAND AMP TYPE SMA 3.1GHZ-3.

BROADBAND AMP TYPE SMA 3.1GHZ-3.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4046-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3100 to 3500 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-50-6000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50 to 6000 MHz
Minimum Gain 25 dB
View Details
0.1 -7 GHz InGaP Cascadable Amplifier - SKY65013-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 7000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details
4 suppliers