Fairview Microwave Inc. RF Amplifiers FMAM4043

Description
BROADBAND AMP TYPE SMA 2GHZ-6GHZ
Request a Quote Datasheet
Description
BROADBAND AMP TYPE SMA 2GHZ-6GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 5328-FMAM4043-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
5328-FMAM4043-ND
RF Amplifiers 5328-FMAM4043-ND
BROADBAND AMP TYPE SMA 2GHZ-6GHZ

BROADBAND AMP TYPE SMA 2GHZ-6GHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 5328-FMAM4043-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
5 GHz Power Amplifier with Power Detector - SE2567L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5900 MHz
View Details
2 suppliers